Wurth Elektronik GmbH & Co. KG Fixed Inductors 74438324082

Description
8.2µH Shielded Molded Inductor 800mA 720mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 800mA 720mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-5688-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5688-6-ND
Fixed Inductors 732-5688-6-ND
8.2µH Shielded Molded Inductor 800mA 720mOhm Max 1008 (2520 Metric)

8.2µH Shielded Molded Inductor 800mA 720mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-5688-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5688-2-ND
Fixed Inductors 732-5688-2-ND
8.2µH Shielded Molded Inductor 800mA 720mOhm Max 1008 (2520 Metric)

8.2µH Shielded Molded Inductor 800mA 720mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 732-5688-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-5688-1-ND
Fixed Inductors 732-5688-1-ND
8.2µH Shielded Molded Inductor 800mA 720mOhm Max 1008 (2520 Metric)

8.2µH Shielded Molded Inductor 800mA 720mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-5688-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details