TE Connectivity Power Inductors 1-1676949-4

Description
Dimensions Passive Component Dimensions (MM) : 12.5 x 12.5 Electrical Characteristics Current Rating (Max) (MAMP) : 12000 DC Resistance (OHM) : .0092 Inductance (MICHEN) : 5.6 Passive Component Tolerance (PCT) : 25 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 12.5 x 12.5 Electrical Characteristics Current Rating (Max) (MAMP) : 12000 DC Resistance (OHM) : .0092 Inductance (MICHEN) : 5.6 Passive Component Tolerance (PCT) : 25 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-1676949-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-1676949-4
Power Inductors 1-1676949-4
Dimensions Passive Component Dimensions (MM) : 12.5 x 12.5 Electrical Characteristics Current Rating (Max) (MAMP) : 12000 DC Resistance (OHM) : .0092 Inductance (MICHEN) : 5.6 Passive Component Tolerance (PCT) : 25 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Dimensions


  • Passive Component Dimensions (MM) : 12.5 x 12.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 12000
  • DC Resistance (OHM) : .0092
  • Inductance (MICHEN) : 5.6
  • Passive Component Tolerance (PCT) : 25

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-1676949-4
Product Name Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 5.6 microH
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - 2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
High Frequency & RF Inductors - 1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Power Inductors - 1-1676960-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details