Wurth Elektronik 7443550101
10µH Shielded Wirewound Inductor 8.5A 14.1mOhm Nonstandard
10µH Shielded Wirewound Inductor 8.5A 14.1mOhm Nonstandard
10µH Shielded Wirewound Inductor 8.5A 14.1mOhm Nonstandard
INDUCTOR, SHIELDED, 10UH, 10A, SMD; Inductance:10µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 296189 | 732-3879-2-ND | 44W4645 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Inductor, Shielded, 10Uh, 10A, Smd; Inductance Wurth Elektronik |
| Inductance Range | 10 microH | 10 microH | |
| Rated DC Current | 11100 milliamps | 10000 milliamps | 8500 milliamps |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 1350 | ||
| Operating Temperature | -40 to 155 C (-40 to 311 F) |