Wurth Elektronik 7443340680
INDUCTOR, SHIELDED, 6.8UH, 7.5A, SMD; Inductance:6.8µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 486416 | 44W4643 |
| Product Name | Surface Mount Inductors | Inductor, Shielded, 6.8Uh, 7.5A, Smd; Inductance Wurth Elektronik |
| Inductance Range | 6.8 microH | 6.8 microH |
| DCR | 0.0240 ohms | 0.0222 ohms |
| Rated DC Current | 5500 milliamps | 5500 milliamps |
| Standards and Certifications | RoHS | RoHS |