TE Connectivity Power Inductors 2-2176641-2

Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 240 DC Resistance (OHM) : 7.56 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 240 DC Resistance (OHM) : 7.56 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2-2176641-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2-2176641-2
Power Inductors 2-2176641-2
Dimensions Product Height : 4.7 MM  [.185 INCH ] Product Length : 5.7 MM  [.224 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 240 DC Resistance (OHM) : 7.56 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 4.7 MM  [.185 INCH ]
  • Product Length : 5.7 MM  [.224 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 240
  • DC Resistance (OHM) : 7.56
  • Inductance (MICHEN) : 470
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171246
Surface Mount Inductors 171246
TE Connectivity 3627575047C471K

TE Connectivity 3627575047C471K

Supplier's Site
Surface Mount Inductors - 171248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171248
Surface Mount Inductors 171248
TE Connectivity 3627575047C471K

TE Connectivity 3627575047C471K

Supplier's Site
Surface Mount Inductors - 171248P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171248P
Surface Mount Inductors 171248P
Power Inductor SMD 3627C 470UH 10%

Power Inductor SMD 3627C 470UH 10%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-2176641-2 171246 171248P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 470 microH 470 microH 470 microH
Inductance Tolerance 10 (+/- %)
DCR 7.56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1338247-1624109-5 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details