Wurth Elektronik 7443310220
INDUCTOR, 2.2UH, 16A, 20%, SHLD; Inductance:2.2µH; RMS Current (Irms):16A; Inductor Construction:Shielde
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 485885 | 62AC1088 |
| Product Name | Surface Mount Inductors | Inductor, 2.2Uh, 16A, 20%, Shld; Inductance Wurth Elektronik |
| Inductance Range | 2.2 microH | 2.2 microH |
| DCR | 0.0043 ohms | |
| Rated DC Current | 16000 milliamps | 16000 milliamps |