155nH Shielded Wirewound Inductor 31A 0.325mOhm Nonstandard
155nH Shielded Wirewound Inductor 31A 0.325mOhm Nonstandard
155nH Shielded Wirewound Inductor 31A 0.325mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 732-3700-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |