TE Connectivity Fixed Inductors 1-1624109-9

Description
100nH Unshielded Thin Film Inductor 100mA 7.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Thin Film Inductor 100mA 7.5Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1-1624109-9-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1-1624109-9-ND
Fixed Inductors 1-1624109-9-ND
100nH Unshielded Thin Film Inductor 100mA 7.5Ohm Max 0603 (1608 Metric)

100nH Unshielded Thin Film Inductor 100mA 7.5Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1-1624109-9-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-473111 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers