Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744237152

Description
17µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 21mOhm
Request a Quote Datasheet
Description
17µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 21mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-744237152CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-744237152CT-ND
Common Mode Chokes 732-744237152CT-ND
17µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 21mOhm

17µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 21mOhm

Buy Now Datasheet
Common Mode Chokes - 732-744237152TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-744237152TR-ND
Common Mode Chokes 732-744237152TR-ND
17µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 21mOhm

17µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 21mOhm

Buy Now Datasheet
Common Mode Chokes - 732-744237152DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-744237152DKR-ND
Common Mode Chokes 732-744237152DKR-ND
17µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 21mOhm

17µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 4.5A DCR 21mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-744237152CT-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-14-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details