Wurth Elektronik GmbH & Co. KG Common Mode Chokes 744233121

Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 300mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 732-2579-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2579-6-ND
Common Mode Chokes 732-2579-6-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 732-2579-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2579-1-ND
Common Mode Chokes 732-2579-1-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 732-2579-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
732-2579-2-ND
Common Mode Chokes 732-2579-2-ND
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 300mOhm

2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 280mA DCR 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-2579-6-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details