Wurth Elektronik GmbH & Co. KG Fixed Inductors 7440700068

Description
6.8µH Shielded Wirewound Inductor 2.4A 68mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 2.4A 68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-1879-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1879-6-ND
Fixed Inductors 732-1879-6-ND
6.8µH Shielded Wirewound Inductor 2.4A 68mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1879-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1879-2-ND
Fixed Inductors 732-1879-2-ND
6.8µH Shielded Wirewound Inductor 2.4A 68mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-1879-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-1879-1-ND
Fixed Inductors 732-1879-1-ND
6.8µH Shielded Wirewound Inductor 2.4A 68mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.4A 68mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 732-1879-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details