TE Connectivity Power Inductors 2176640-2

Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .09 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .09 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176640-2 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176640-2
Power Inductors 2176640-2
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .09 Inductance (MICHEN) : 1.5 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.6 MM  [.102 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1000
  • DC Resistance (OHM) : .09
  • Inductance (MICHEN) : 1.5
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171185
Surface Mount Inductors 171185
TE Connectivity 3627453226C1R5M

TE Connectivity 3627453226C1R5M

Supplier's Site
Surface Mount Inductors - 171185P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171185P
Surface Mount Inductors 171185P
Power Inductor SMD 3627C 1R5 20%

Power Inductor SMD 3627C 1R5 20%

Supplier's Site
Surface Mount Inductors - 171184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171184
Surface Mount Inductors 171184
TE Connectivity 3627453226C1R5M

TE Connectivity 3627453226C1R5M

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176640-2 171185 171185P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
High Frequency & RF Inductors - 2-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
Fixed Inductors - 3615AR47K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details