Wurth Elektronik GmbH & Co. KG Fixed Inductors 744065221

Description
220µH Shielded Wirewound Inductor 500mA 1Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 500mA 1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-4095-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4095-6-ND
Fixed Inductors 732-4095-6-ND
220µH Shielded Wirewound Inductor 500mA 1Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4095-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4095-1-ND
Fixed Inductors 732-4095-1-ND
220µH Shielded Wirewound Inductor 500mA 1Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-4095-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-4095-2-ND
Fixed Inductors 732-4095-2-ND
220µH Shielded Wirewound Inductor 500mA 1Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 1Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Uh, 550Ma, Smd; Inductance Wurth Elektronik - 44W4561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 550Ma, Smd; Inductance Wurth Elektronik
44W4561
Inductor, Shielded, 220Uh, 550Ma, Smd; Inductance Wurth Elektronik 44W4561
INDUCTOR, SHIELDED, 220UH, 550MA, SMD; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Shielde d; Saturation Current (Isat):550mA; Product Range:WE-TPC Series; DC Resistance Max:1ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 550MA, SMD; Inductance:220µH; RMS Current (Irms):500mA; Inductor Construction:Shielded; Saturation Current (Isat):550mA; Product Range:WE-TPC Series; DC Resistance Max:1ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-4095-6-ND 44W4561
Product Name Fixed Inductors Inductor, Shielded, 220Uh, 550Ma, Smd; Inductance Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-39N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details