DFKH -- MAGNETICALLY COMPENSATED CHOKE, 1-PHASE, HIGH DESIGN
SCHURTER IncMagnetically Compensated Choke, 1-phase, high designDFKH
Description
Description
Current compensated choke
1-phase choke
THT-terminals
Inductor vertically positioned in housing
Applications
Attenuation of common mode interferences
Designed for 230/400 VAC applications
Chopper amplifiers
DC drives and stepper motor controls
Switching power supplies
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Current compensated choke
1-phase choke
THT-terminals
Inductor vertically positioned in housing
Applications
Attenuation of common mode interferences
Designed for 230/400 VAC applications
Chopper amplifiers
DC drives and stepper motor controls
Switching power supplies
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DFKH is a magnetically compensated, 1-phase common mode choke with through-hole terminals, designed for attenuation of electromagnetic interference in 230/400 VAC applications such as switching power supplies, DC drives, and chopper amplifiers. It is rated for up to 440 VAC with an isolation voltage of 2 kV eff. and operates within a temperature range of -25 °C to 100 °C. The choke uses material rated UL 94V-0 and complies with RoHS 2011/65/EU, REACH, and UKCA directives. It is certified under UL File Number E72928 and suitable for applications per IEC/UL 62368-1. The housing is available in case types 09-2, 19-2, 50-2, 51-2, and 52-2, with weights ranging from 3 g to 30 g depending on the variant. All variants feature vertically mounted inductors and rated currents from 0.6 A to 6.3 A. The exact inductance and resistance vary by model, as do the dimensions and power dissipation.
Datasheet Summary Powered by GS/AI
The DFKH is a magnetically compensated, 1-phase common mode choke with through-hole terminals, designed for attenuation of electromagnetic interference in 230/400 VAC applications such as switching power supplies, DC drives, and chopper amplifiers. It is rated for up to 440 VAC with an isolation voltage of 2 kV eff. and operates within a temperature range of -25 °C to 100 °C. The choke uses material rated UL 94V-0 and complies with RoHS 2011/65/EU, REACH, and UKCA directives. It is certified under UL File Number E72928 and suitable for applications per IEC/UL 62368-1. The housing is available in case types 09-2, 19-2, 50-2, 51-2, and 52-2, with weights ranging from 3 g to 30 g depending on the variant. All variants feature vertically mounted inductors and rated currents from 0.6 A to 6.3 A. The exact inductance and resistance vary by model, as do the dimensions and power dissipation.
Magnetically Compensated Choke, 1-phase, high design
DFKH
Magnetically Compensated Choke, 1-phase, high design
DFKH
Description
Current compensated choke
1-phase choke
THT-terminals
Inductor vertically positioned in housing
Applications
Attenuation of common mode interferences
Designed for 230/400 VAC applications
Chopper amplifiers
DC drives and stepper motor controls
Switching power supplies
Description
Current compensated choke
1-phase choke
THT-terminals
Inductor vertically positioned in housing
Applications
Attenuation of common mode interferences
Designed for 230/400 VAC applications
Chopper amplifiers
DC drives and stepper motor controls
Switching power supplies
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Inductors, Coils, and Chokes
Product Number
DFKH
Product Name
Magnetically Compensated Choke, 1-phase, high design