Wurth Elektronik GmbH & Co. KG Fixed Inductors 74406043330

Description
33µH Shielded Wirewound Inductor 990mA 251mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 990mA 251mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 732-10823-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10823-2-ND
Fixed Inductors 732-10823-2-ND
33µH Shielded Wirewound Inductor 990mA 251mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 990mA 251mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10823-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10823-1-ND
Fixed Inductors 732-10823-1-ND
33µH Shielded Wirewound Inductor 990mA 251mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 990mA 251mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 732-10823-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
732-10823-6-ND
Fixed Inductors 732-10823-6-ND
33µH Shielded Wirewound Inductor 990mA 251mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 990mA 251mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 485884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
485884
Surface Mount Inductors 485884
Wurth Elektronik 74406043330

Wurth Elektronik 74406043330

Supplier's Site
Inductor, 33Uh, Semishielded, 0.99A Rohs Compliant Wurth Elektronik - 92AH7059 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 0.99A Rohs Compliant Wurth Elektronik
92AH7059
Inductor, 33Uh, Semishielded, 0.99A Rohs Compliant Wurth Elektronik 92AH7059
INDUCTOR, 33UH, SEMISHIELDED, 0.99A ROHS COMPLIANT: YES

INDUCTOR, 33UH, SEMISHIELDED, 0.99A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732-10823-2-ND 485884 92AH7059
Product Name Fixed Inductors Surface Mount Inductors Inductor, 33Uh, Semishielded, 0.99A Rohs Compliant Wurth Elektronik
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details