Wurth Elektronik GmbH & Co. KG Ferrite Core, Cylindrical, 70 Ohm; Outer Diameter Wurth Elektronik 74270121

Description
FERRITE CORE, CYLINDRICAL, 70 OHM; Outer Diameter:19mm; Product Length:8mm; Inner Diameter:11.5mm; Frequency Min:-; Frequency Max:-; Impedance:70ohm; Product Range:WE-TOF Series RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 70 OHM; Outer Diameter:19mm; Product Length:8mm; Inner Diameter:11.5mm; Frequency Min:-; Frequency Max:-; Impedance:70ohm; Product Range:WE-TOF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 70 Ohm; Outer Diameter Wurth Elektronik - 88T6944 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 70 Ohm; Outer Diameter Wurth Elektronik
88T6944
Ferrite Core, Cylindrical, 70 Ohm; Outer Diameter Wurth Elektronik 88T6944
FERRITE CORE, CYLINDRICAL, 70 OHM; Outer Diameter:19mm; Product Length:8mm; Inner Diameter:11.5mm; Frequency Min:-; Frequency Max:-; Impedance:70ohm; Product Range:WE-TOF Series RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 70 OHM; Outer Diameter:19mm; Product Length:8mm; Inner Diameter:11.5mm; Frequency Min:-; Frequency Max:-; Impedance:70ohm; Product Range:WE-TOF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 88T6944
Product Name Ferrite Core, Cylindrical, 70 Ohm; Outer Diameter Wurth Elektronik
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details