Wurth Elektronik GmbH & Co. KG Ferrite Core, Cylindrical, 405 Ohm; Outer Diameter Wurth Elektronik 74270113

Description
FERRITE CORE, CYLINDRICAL, 405 OHM; Outer Diameter:11.5mm; Product Length:9mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance:405ohm; Product Range:WE-TOF Series RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 405 OHM; Outer Diameter:11.5mm; Product Length:9mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance:405ohm; Product Range:WE-TOF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 405 Ohm; Outer Diameter Wurth Elektronik - 88T6941 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 405 Ohm; Outer Diameter Wurth Elektronik
88T6941
Ferrite Core, Cylindrical, 405 Ohm; Outer Diameter Wurth Elektronik 88T6941
FERRITE CORE, CYLINDRICAL, 405 OHM; Outer Diameter:11.5mm; Product Length:9mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance:405ohm; Product Range:WE-TOF Series RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 405 OHM; Outer Diameter:11.5mm; Product Length:9mm; Inner Diameter:5mm; Frequency Min:-; Frequency Max:-; Impedance:405ohm; Product Range:WE-TOF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 88T6941
Product Name Ferrite Core, Cylindrical, 405 Ohm; Outer Diameter Wurth Elektronik
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details
STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details