Wurth Elektronik GmbH & Co. KG Ferrite Core, 108Ohm, 2.4X7.5X7.5Mm; Ferrite Case Style Wurth Elektronik 74270020

Description
FERRITE CORE, 108OHM, 2.4X7.5X7.5MM; Ferrite Case Style:Tubular; Impedance @ 100MHz:108ohm; DC Current Rating:-; Product Range:WE-SAFB Series; DC Resistance Max:-108ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-;RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, 108OHM, 2.4X7.5X7.5MM; Ferrite Case Style:Tubular; Impedance @ 100MHz:108ohm; DC Current Rating:-; Product Range:WE-SAFB Series; DC Resistance Max:-108ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, 108Ohm, 2.4X7.5X7.5Mm; Ferrite Case Style Wurth Elektronik - 62AC1044 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, 108Ohm, 2.4X7.5X7.5Mm; Ferrite Case Style Wurth Elektronik
62AC1044
Ferrite Core, 108Ohm, 2.4X7.5X7.5Mm; Ferrite Case Style Wurth Elektronik 62AC1044
FERRITE CORE, 108OHM, 2.4X7.5X7.5MM; Ferrite Case Style:Tubular; Impedance @ 100MHz:108ohm; DC Current Rating:-; Product Range:WE-SAFB Series; DC Resistance Max:-108ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-;RoHS Compliant: Yes

FERRITE CORE, 108OHM, 2.4X7.5X7.5MM; Ferrite Case Style:Tubular; Impedance @ 100MHz:108ohm; DC Current Rating:-; Product Range:WE-SAFB Series; DC Resistance Max:-108ohm; Impedance Tolerance:± 25%; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 62AC1044
Product Name Ferrite Core, 108Ohm, 2.4X7.5X7.5Mm; Ferrite Case Style Wurth Elektronik
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details