"Board Support Snap Lock / Snap Lock Nylon 0.453"" (11.50mm)"
PCB SPACER/SUPPORT, 11.5MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:11.5mm; External Width:5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Standoffs & Spacers Snap-on 11.5 mm/4/4 WA-SNSN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 732-12594-ND | 94AC5754 | 709622000 |
| Product Name | Board Supports | Pcb Spacer/support, 11.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik | Standoffs & Spacers |
| Type & Shape | PCB Support (No Hole / Solid Post) | Standoff |