Wurth Elektronik GmbH & Co. KG Board Supports 709442000

Description
"Board Support Snap Fit / Snap Lock Nylon 0.472"" (12.00mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.472"" (12.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12548-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12548-ND
Board Supports 732-12548-ND
"Board Support Snap Fit / Snap Lock Nylon 0.472"" (12.00mm)"

"Board Support Snap Fit / Snap Lock Nylon 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
709442000
Standoffs & Spacers 709442000
Standoffs & Spacers WA-SNFR 12mm/3/4

Standoffs & Spacers WA-SNFR 12mm/3/4

Buy Now Datasheet
Pcb Spacer/support, 12Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5708 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 12Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5708
Pcb Spacer/support, 12Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5708
PCB SPACER/SUPPORT, 12MM, NYLON 6.6; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:8mm; Product Range:WA-SNFR Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 12MM, NYLON 6.6; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:12mm; External Width:8mm; Product Range:WA-SNFR Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12548-ND 709442000 94AC5708
Product Name Board Supports Standoffs & Spacers Pcb Spacer/support, 12Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details