Wurth Elektronik GmbH & Co. KG Board Supports 709440200

Description
"Board Support Snap Fit / Snap Lock Nylon 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12539-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12539-ND
Board Supports 732-12539-ND
"Board Support Snap Fit / Snap Lock Nylon 0.098"" (2.50mm)"

"Board Support Snap Fit / Snap Lock Nylon 0.098"" (2.50mm)"

Buy Now Datasheet
PCB Spacers - 1842267 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1842267
PCB Spacers 1842267
Wurth Elektronik 709440200 PCB Spacer

Wurth Elektronik 709440200 PCB Spacer

Supplier's Site
PCB Spacers - 1843029 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1843029
PCB Spacers 1843029
Wurth Elektronik 709440200 PCB Spacer

Wurth Elektronik 709440200 PCB Spacer

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
709440200
Standoffs & Spacers 709440200
Standoffs & Spacers WA-SNFR 2.5mm/3/4

Standoffs & Spacers WA-SNFR 2.5mm/3/4

Buy Now Datasheet
Pcb Spacer/support, 2.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5699 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 2.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5699
Pcb Spacer/support, 2.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5699
PCB SPACER/SUPPORT, 2.5MM, NYLON 6.6; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2.5mm; External Width:8mm; Product Range:WA-SNFR Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 2.5MM, NYLON 6.6; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:2.5mm; External Width:8mm; Product Range:WA-SNFR Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12539-ND 1842267 709440200 94AC5699
Product Name Board Supports PCB Spacers Standoffs & Spacers Pcb Spacer/support, 2.5Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details