Wurth Elektronik GmbH & Co. KG Board Supports 709402000

Description
"Board Support Snap Fit / Snap Lock Nylon 0.252"" (6.40mm)"
Request a Quote Datasheet
Description
"Board Support Snap Fit / Snap Lock Nylon 0.252"" (6.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-12527-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12527-ND
Board Supports 732-12527-ND
"Board Support Snap Fit / Snap Lock Nylon 0.252"" (6.40mm)"

"Board Support Snap Fit / Snap Lock Nylon 0.252"" (6.40mm)"

Buy Now Datasheet
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5687 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5687
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5687
PCB SPACER/SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:5.4mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:5.4mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
709402000
Standoffs & Spacers 709402000
Standoffs & Spacers WA-SNSN Spacer 6.4mm

Standoffs & Spacers WA-SNSN Spacer 6.4mm

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-12527-ND 94AC5687 709402000
Product Name Board Supports Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 1613593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers