Wurth Elektronik GmbH & Co. KG PCB Supports 709262000

Description
Snap-on stop spacer self-adhesive 6,4 mm
Request a Quote Datasheet
Description
Snap-on stop spacer self-adhesive 6,4 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 1842285 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842285
PCB Supports 1842285
Snap-on stop spacer self-adhesive 6,4 mm

Snap-on stop spacer self-adhesive 6,4 mm

Supplier's Site
PCB Supports - 1843051 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1843051
PCB Supports 1843051
Snap-on stop spacer self-adhesive 6,4 mm

Snap-on stop spacer self-adhesive 6,4 mm

Supplier's Site
Board Supports - 732-12520-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12520-ND
Board Supports 732-12520-ND
"Board Support Snap Lock / Screw Mount Polyamide (PA66), Nylon 6/6 0.283"" (7.20mm)"

"Board Support Snap Lock / Screw Mount Polyamide (PA66), Nylon 6/6 0.283"" (7.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
709262000
Standoffs & Spacers 709262000
Standoffs & Spacers WA-SNAD 6.4mm

Standoffs & Spacers WA-SNAD 6.4mm

Buy Now Datasheet
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5680 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5680
Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5680
PCB SPACER/SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7mm; Product Range:WA-SNAD Series RoHS Compliant: Yes

PCB SPACER/SUPPORT, 6.4MM, NYLON 6.6; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:6.4mm; External Width:7mm; Product Range:WA-SNAD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842285 732-12520-ND 709262000 94AC5680
Product Name PCB Supports Board Supports Standoffs & Spacers Pcb Spacer/support, 6.4Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details