Wurth Elektronik GmbH & Co. KG Board Supports 702916000

Description
"Board Support Snap Lock / Screw Mount Nylon 0.177"" (4.50mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Screw Mount Nylon 0.177"" (4.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 732-9625-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-9625-ND
Board Supports 732-9625-ND
"Board Support Snap Lock / Screw Mount Nylon 0.177"" (4.50mm)"

"Board Support Snap Lock / Screw Mount Nylon 0.177"" (4.50mm)"

Buy Now Datasheet
Pcb Mounting, Nylon 6.6, 4.5Mm; Pcb Support Type Wurth Elektronik - 46AJ3220 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon 6.6, 4.5Mm; Pcb Support Type Wurth Elektronik
46AJ3220
Pcb Mounting, Nylon 6.6, 4.5Mm; Pcb Support Type Wurth Elektronik 46AJ3220
PCB MOUNTING, NYLON 6.6, 4.5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.5mm; External Width:4mm; Product Range:WA-SNSR Series RoHS Compliant: Yes

PCB MOUNTING, NYLON 6.6, 4.5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.5mm; External Width:4mm; Product Range:WA-SNSR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 732-9625-ND 46AJ3220
Product Name Board Supports Pcb Mounting, Nylon 6.6, 4.5Mm; Pcb Support Type Wurth Elektronik
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details