Wurth Elektronik GmbH & Co. KG PCB Supports 701515500

Description
Wurth Elektronik 701515500 Support Post
Request a Quote Datasheet
Description
Wurth Elektronik 701515500 Support Post
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 1842778 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842778
PCB Supports 1842778
Wurth Elektronik 701515500 Support Post

Wurth Elektronik 701515500 Support Post

Supplier's Site
PCB Supports - 1842206 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842206
PCB Supports 1842206
Wurth Elektronik 701515500 Support Post

Wurth Elektronik 701515500 Support Post

Supplier's Site
Board Supports - 732-12470-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12470-ND
Board Supports 732-12470-ND
"Board Support Snap Fit / Snap Fit Nylon 0.752"" (19.10mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.752"" (19.10mm)"

Buy Now Datasheet
Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik - 94AC5631 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik
94AC5631
Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik 94AC5631
PCB SPACER/SUPPORT, 19.1MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:4.5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

PCB SPACER/SUPPORT, 19.1MM, NYLON 6.6; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:19.1mm; External Width:4.5mm; Product Range:WA-SNSN Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
701515500
Standoffs & Spacers 701515500
Standoffs & Spacers WA-SNSN Spacer 19.1mm/3.18/3.18

Standoffs & Spacers WA-SNSN Spacer 19.1mm/3.18/3.18

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842778 732-12470-ND 94AC5631 701515500
Product Name PCB Supports Board Supports Pcb Spacer/support, 19.1Mm, Nylon 6.6; Pcb Support Type Wurth Elektronik Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1424 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details