Wurth Elektronik GmbH & Co. KG PCB Supports 701513500

Description
Snap-on keyslot spacer arresting on both
Request a Quote Datasheet
Description
Snap-on keyslot spacer arresting on both
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Supports - 1842197 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842197
PCB Supports 1842197
Snap-on keyslot spacer arresting on both

Snap-on keyslot spacer arresting on both

Supplier's Site
PCB Supports - 1842875 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Supports
1842875
PCB Supports 1842875
Snap-on keyslot spacer arresting on both

Snap-on keyslot spacer arresting on both

Supplier's Site
Board Supports - 732-12466-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
732-12466-ND
Board Supports 732-12466-ND
"Board Support Snap Fit / Snap Fit Nylon 0.500"" (12.70mm)"

"Board Support Snap Fit / Snap Fit Nylon 0.500"" (12.70mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
701513500
Standoffs & Spacers 701513500
Standoffs & Spacers WA-SNSN Spacer 12.7mm/3.18/3.18

Standoffs & Spacers WA-SNSN Spacer 12.7mm/3.18/3.18

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1842197 732-12466-ND 701513500
Product Name PCB Supports Board Supports Standoffs & Spacers
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Steel Standoffs - BSO-3.5M3-25ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details