Wurth Elektronik GmbH & Co. KG Terminal Blocks - Headers, Plugs and Sockets 691352510021

Description
TERM BLOCK PLUG 21POS 5.08MM
Request a Quote
Description
TERM BLOCK PLUG 21POS 5.08MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 732-691352510021-ND refers to a terminal block plug with 21 positions and a pitch of 5.08 mm. It is designed for horizontal cable entry and features a hook on the wire side for secure connections. The insulator material is PA 66 with a flammability rating of UL94-V0, and the product is green in color. The metal housing is made of brass, and the terminal screw is zinc-plated steel. This terminal block has a current rating of 15A and a working voltage of 300VAC, with a maximum contact resistance of 20 mOhm. It is suitable for solid and stranded wire sizes ranging from 24 to 12 AWG (0.205 to 3.31 mm¬=). The operating temperature range is from -40°C to 105°C, and the product is RoHS compliant. It is packaged in a box and is certified by cULus and VDE. Engineers should consider this terminal block for applications requiring reliable electrical connections in general electronics, keeping in mind the cautions regarding its use in high-safety environments.

Datasheet Summary
Powered by GS/AI

The part number 732-691352510021-ND refers to a terminal block plug with 21 positions and a pitch of 5.08 mm. It is designed for horizontal cable entry and features a hook on the wire side for secure connections. The insulator material is PA 66 with a flammability rating of UL94-V0, and the product is green in color. The metal housing is made of brass, and the terminal screw is zinc-plated steel. This terminal block has a current rating of 15A and a working voltage of 300VAC, with a maximum contact resistance of 20 mOhm. It is suitable for solid and stranded wire sizes ranging from 24 to 12 AWG (0.205 to 3.31 mm¬=). The operating temperature range is from -40°C to 105°C, and the product is RoHS compliant. It is packaged in a box and is certified by cULus and VDE. Engineers should consider this terminal block for applications requiring reliable electrical connections in general electronics, keeping in mind the cautions regarding its use in high-safety environments.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 732-691352510021-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
732-691352510021-ND
Terminal Blocks - Headers, Plugs and Sockets 732-691352510021-ND
TERM BLOCK PLUG 21POS 5.08MM

TERM BLOCK PLUG 21POS 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 732-691352510021-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Fixed Terminal Blocks - 30.205/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Single Row and Tri-Barrier Blocks - HI-200-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details