Wurth Elektronik GmbH & Co. KG Flat Flex Ribbon Jumpers, Cables 687625152002

Description
"25 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"25 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 732-5171-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
732-5171-ND
Flat Flex Ribbon Jumpers, Cables 732-5171-ND
"25 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

"25 Position FFC, FPC Cable 0.020"" (0.50mm) 5.984"" (152.00mm)"

Buy Now Datasheet
Ribbon Cable - 1222643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1222643
Ribbon Cable 1222643
WR-FFC 0.50mm Type 1 FFC cable 152mm 25P

WR-FFC 0.50mm Type 1 FFC cable 152mm 25P

Supplier's Site
Ribbon Cable - 1631637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1631637
Ribbon Cable 1631637
WR-FFC 0.50mm Type 1 FFC cable 152mm 25P

WR-FFC 0.50mm Type 1 FFC cable 152mm 25P

Supplier's Site
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 687625152002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
687625152002
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 687625152002
CABLE FFC/FPC 25POS 0.5MM 5.98"

CABLE FFC/FPC 25POS 0.5MM 5.98"

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 732-5171-ND 1222643 687625152002
Product Name Flat Flex Ribbon Jumpers, Cables Ribbon Cable Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Wire to Board Cables - 2055986 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 6.56 ft (20 dm)
Connector Type 4 position plug
View Details