CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:14Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 47AC7135 |
| Product Name | Connector, Header, 14Pos, 2Row, 2.54Mm; Pitch Spacing Wurth Elektronik |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Solder; Solder |