Smiths Interconnect, a Molex company Array High Speed Test - DaVinci Series: Sockets for High Speed Test

Description
IC developers are increasingly integrating functionalities within a single package, escalating the complexity of test. Higher speed digital and analog devices are being manufactured at record volumes and the need for high performance testing has never been greater. The DaVinci Series Test Socket is a high performance coaxial socket developed for reliable IC testing up to 67GHz Analog RF & 56Gbps NRZ Digital, a patented design integrating spring probe technology and a proprietary insulated housing material. Features & Benefits DaVinci sockets for high speed test offer a revolutionary solution for production ruggedness and signal integrity. The unique IM material used in DaVinci's construction permits a truly coaxial structure from tip to tip, yielding the industry-leading bandwidths available from a highly compliant contactor. An internally developed product, IM is a conductive socket material which is selectively insulated with an exceptionally tough coating. This allows signal probes to be retained in the contactor in a coaxial structure without the use of sleeves or plates, producing matched impedance from one end of the probe to the other. This permits single ended bandwidths as high as 67 GHz and digital data rates of as much as 56 Gbps. DaVinci products offer exceptional rigidity and dimensional accuracy, and are impervious to hygroscopic growth. They are thermally conductive, permitting control of device temperature from the lead side. Matched coaxial impedance accuracy due to the patented, unique signal probe design and the IM material socket housing. IM-coated socket body has long lasting insulation which enables the use of Smiths Interconnect’s renowned single-ended spring probes for lower power inductance, higher current carrying capacity, and lower contact resistance. Spring probe technology ensures reliable performance, simple in-house maintenance and replacement Smiths Interconnect’s design team utilizes extensive system simulation models throughout product development to ensure an optimal solution for each test environment. We also perform design validation and RF measurements which exceed the industry’s stringent test requirements ensuring excellent out of the box performance and quick test system bring up.
Request a Quote Datasheet
Description
IC developers are increasingly integrating functionalities within a single package, escalating the complexity of test. Higher speed digital and analog devices are being manufactured at record volumes and the need for high performance testing has never been greater. The DaVinci Series Test Socket is a high performance coaxial socket developed for reliable IC testing up to 67GHz Analog RF & 56Gbps NRZ Digital, a patented design integrating spring probe technology and a proprietary insulated housing material. Features & Benefits DaVinci sockets for high speed test offer a revolutionary solution for production ruggedness and signal integrity. The unique IM material used in DaVinci's construction permits a truly coaxial structure from tip to tip, yielding the industry-leading bandwidths available from a highly compliant contactor. An internally developed product, IM is a conductive socket material which is selectively insulated with an exceptionally tough coating. This allows signal probes to be retained in the contactor in a coaxial structure without the use of sleeves or plates, producing matched impedance from one end of the probe to the other. This permits single ended bandwidths as high as 67 GHz and digital data rates of as much as 56 Gbps. DaVinci products offer exceptional rigidity and dimensional accuracy, and are impervious to hygroscopic growth. They are thermally conductive, permitting control of device temperature from the lead side. Matched coaxial impedance accuracy due to the patented, unique signal probe design and the IM material socket housing. IM-coated socket body has long lasting insulation which enables the use of Smiths Interconnect’s renowned single-ended spring probes for lower power inductance, higher current carrying capacity, and lower contact resistance. Spring probe technology ensures reliable performance, simple in-house maintenance and replacement Smiths Interconnect’s design team utilizes extensive system simulation models throughout product development to ensure an optimal solution for each test environment. We also perform design validation and RF measurements which exceed the industry’s stringent test requirements ensuring excellent out of the box performance and quick test system bring up.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
London, United Kingdom
Array High Speed Test - DaVinci Series: Sockets for High Speed Test
Array High Speed Test - DaVinci Series: Sockets for High Speed Test
IC developers are increasingly integrating functionalities within a single package, escalating the complexity of test. Higher speed digital and analog devices are being manufactured at record volumes and the need for high performance testing has never been greater. The DaVinci Series Test Socket is a high performance coaxial socket developed for reliable IC testing up to 67GHz Analog RF & 56Gbps NRZ Digital, a patented design integrating spring probe technology and a proprietary insulated housing material. Features & Benefits DaVinci sockets for high speed test offer a revolutionary solution for production ruggedness and signal integrity. The unique IM material used in DaVinci's construction permits a truly coaxial structure from tip to tip, yielding the industry-leading bandwidths available from a highly compliant contactor. An internally developed product, IM is a conductive socket material which is selectively insulated with an exceptionally tough coating. This allows signal probes to be retained in the contactor in a coaxial structure without the use of sleeves or plates, producing matched impedance from one end of the probe to the other. This permits single ended bandwidths as high as 67 GHz and digital data rates of as much as 56 Gbps. DaVinci products offer exceptional rigidity and dimensional accuracy, and are impervious to hygroscopic growth. They are thermally conductive, permitting control of device temperature from the lead side. Matched coaxial impedance accuracy due to the patented, unique signal probe design and the IM material socket housing. IM-coated socket body has long lasting insulation which enables the use of Smiths Interconnect’s renowned single-ended spring probes for lower power inductance, higher current carrying capacity, and lower contact resistance. Spring probe technology ensures reliable performance, simple in-house maintenance and replacement Smiths Interconnect’s design team utilizes extensive system simulation models throughout product development to ensure an optimal solution for each test environment. We also perform design validation and RF measurements which exceed the industry’s stringent test requirements ensuring excellent out of the box performance and quick test system bring up.

IC developers are increasingly integrating functionalities within a single package, escalating the complexity of test. Higher speed digital and analog devices are being manufactured at record volumes and the need for high performance testing has never been greater. The DaVinci Series Test Socket is a high performance coaxial socket developed for reliable IC testing up to 67GHz Analog RF & 56Gbps NRZ Digital, a patented design integrating spring probe technology and a proprietary insulated housing material.

Features & Benefits

DaVinci sockets for high speed test offer a revolutionary solution for production ruggedness and signal integrity. The unique IM material used in DaVinci's construction permits a truly coaxial structure from tip to tip, yielding the industry-leading bandwidths available from a highly compliant contactor. An internally developed product, IM is a conductive socket material which is selectively insulated with an exceptionally tough coating. This allows signal probes to be retained in the contactor in a coaxial structure without the use of sleeves or plates, producing matched impedance from one end of the probe to the other. This permits single ended bandwidths as high as 67 GHz and digital data rates of as much as 56 Gbps. DaVinci products offer exceptional rigidity and dimensional accuracy, and are impervious to hygroscopic growth. They are thermally conductive, permitting control of device temperature from the lead side.

  • Matched coaxial impedance accuracy due to the patented, unique signal probe design and the IM material socket housing.
  • IM-coated socket body has long lasting insulation which enables the use of Smiths Interconnect’s renowned single-ended spring probes for lower power inductance, higher current carrying capacity, and lower contact resistance.
  • Spring probe technology ensures reliable performance, simple in-house maintenance and replacement

Smiths Interconnect’s design team utilizes extensive system simulation models throughout product development to ensure an optimal solution for each test environment. We also perform design validation and RF measurements which exceed the industry’s stringent test requirements ensuring excellent out of the box performance and quick test system bring up.

Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category IC Interconnect Components
Product Name Array High Speed Test - DaVinci Series: Sockets for High Speed Test
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details