Rectangle button 50mA Brick nogging SPST - NO 350gf 12V - Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 4.34E+11 |
| Product Name | Key/Switch >> Tactile Switches |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | J pin |
| Features | RoHS |
| Min. Actuating Force | 0.8 lbs (0.3499 kg) |