Wurth Elektronik GmbH & Co. KG LED White Lighting 158563460

Description
LED Lighting WL-SWTP White, Cool 6000K 3V 100mA 120° 4-SMD, J-Lead
Request a Quote Datasheet
Description
LED Lighting WL-SWTP White, Cool 6000K 3V 100mA 120° 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 732-5672-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-5672-6-ND
LED White Lighting 732-5672-6-ND
LED Lighting WL-SWTP White, Cool 6000K 3V 100mA 120° 4-SMD, J-Lead

LED Lighting WL-SWTP White, Cool 6000K 3V 100mA 120° 4-SMD, J-Lead

Buy Now Datasheet
LED White Lighting - 732-5672-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-5672-1-ND
LED White Lighting 732-5672-1-ND
LED Lighting WL-SWTP White, Cool 6000K 3V 100mA 120° 4-SMD, J-Lead

LED Lighting WL-SWTP White, Cool 6000K 3V 100mA 120° 4-SMD, J-Lead

Buy Now Datasheet
LED White Lighting - 732-5672-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-5672-2-ND
LED White Lighting 732-5672-2-ND
LED Lighting WL-SWTP White, Cool 6000K 3V 100mA 120° 4-SMD, J-Lead

LED Lighting WL-SWTP White, Cool 6000K 3V 100mA 120° 4-SMD, J-Lead

Buy Now Datasheet
High Brightness Led, Wl-Swtp Series, White, 6000 K, 39 Lm, 100 Ma, 180 Ma Rohs Compliant Wurth Elektronik - 42Y1330 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Wl-Swtp Series, White, 6000 K, 39 Lm, 100 Ma, 180 Ma Rohs Compliant Wurth Elektronik
42Y1330
High Brightness Led, Wl-Swtp Series, White, 6000 K, 39 Lm, 100 Ma, 180 Ma Rohs Compliant Wurth Elektronik 42Y1330
High Brightness LED, WL-SWTP Series, White, 6000 K, 39 lm, 100 mA, 180 mA RoHS Compliant: Yes

High Brightness LED, WL-SWTP Series, White, 6000 K, 39 lm, 100 mA, 180 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
158563460
High Power LEDs - White 158563460
High Power LEDs - White WL-SWTP SMD Top View PLCC4 5630 ClWhCRI80

High Power LEDs - White WL-SWTP SMD Top View PLCC4 5630 ClWhCRI80

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-5672-6-ND 42Y1330 158563460
Product Name LED White Lighting High Brightness Led, Wl-Swtp Series, White, 6000 K, 39 Lm, 100 Ma, 180 Ma Rohs Compliant Wurth Elektronik High Power LEDs - White
LED Package: 4-SMD, J-Lead
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details