Wurth Elektronik GmbH & Co. KG LED White Lighting 158301250

Description
LED Lighting WL-SWTP White, Cool 5000K 3V 20mA 120° 1206 (3014 Metric)
Request a Quote
Description
LED Lighting WL-SWTP White, Cool 5000K 3V 20mA 120° 1206 (3014 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wurth Elektronik WL-SWTP SMD White Top View PLCC LED is designed for general electronic applications. It features a white daylight emission with a luminous flux of 8.0 lumens at a forward current of 20 mA and a forward voltage of 3.0 V. The LED operates within a temperature range of -40°C to +85°C and has a viewing angle of 120 degrees. It is RoHS compliant and has a maximum power dissipation of 105 mW. The product is not intended for use in safety-critical applications, such as military or medical devices, and requires careful handling to avoid damage.

Datasheet Summary
Powered by GS/AI

The Wurth Elektronik WL-SWTP SMD White Top View PLCC LED is designed for general electronic applications. It features a white daylight emission with a luminous flux of 8.0 lumens at a forward current of 20 mA and a forward voltage of 3.0 V. The LED operates within a temperature range of -40°C to +85°C and has a viewing angle of 120 degrees. It is RoHS compliant and has a maximum power dissipation of 105 mW. The product is not intended for use in safety-critical applications, such as military or medical devices, and requires careful handling to avoid damage.

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 732-5661-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-5661-1-ND
LED White Lighting 732-5661-1-ND
LED Lighting WL-SWTP White, Cool 5000K 3V 20mA 120° 1206 (3014 Metric)

LED Lighting WL-SWTP White, Cool 5000K 3V 20mA 120° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 732-5661-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-5661-6-ND
LED White Lighting 732-5661-6-ND
LED Lighting WL-SWTP White, Cool 5000K 3V 20mA 120° 1206 (3014 Metric)

LED Lighting WL-SWTP White, Cool 5000K 3V 20mA 120° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 732-5661-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
732-5661-2-ND
LED White Lighting 732-5661-2-ND
LED Lighting WL-SWTP White, Cool 5000K 3V 20mA 120° 1206 (3014 Metric)

LED Lighting WL-SWTP White, Cool 5000K 3V 20mA 120° 1206 (3014 Metric)

Buy Now Datasheet
Led, White, 120 , 20 Ma, 3 V Rohs Compliant Wurth Elektronik - 42Y1314 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 120 , 20 Ma, 3 V Rohs Compliant Wurth Elektronik
42Y1314
Led, White, 120 , 20 Ma, 3 V Rohs Compliant Wurth Elektronik 42Y1314
LED, White, 120 , 20 mA, 3 V RoHS Compliant: Yes

LED, White, 120 , 20 mA, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
158301250
Standard LEDs - SMD 158301250
Standard LEDs - SMD WL-SWTP SMD Top View PLCC2 3014 DyltCRI80

Standard LEDs - SMD WL-SWTP SMD Top View PLCC2 3014 DyltCRI80

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 732-5661-1-ND 42Y1314 158301250
Product Name LED White Lighting Led, White, 120 , 20 Ma, 3 V Rohs Compliant Wurth Elektronik Standard LEDs - SMD
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2250602 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
Viewing Angle 130 degrees
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PRB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details