Wurth Elektronik GmbH & Co. KG LEDs 156125GS75000

Description
Mono-color ReverseMount Waterclear
Request a Quote Datasheet
Description
Mono-color ReverseMount Waterclear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1766187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mono-color ReverseMount Waterclear

Mono-color ReverseMount Waterclear

Supplier's Site
LEDs - 1766187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mono-color ReverseMount Waterclear

Mono-color ReverseMount Waterclear

Supplier's Site
LEDs - 1765023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mono-color ReverseMount Waterclear

Mono-color ReverseMount Waterclear

Supplier's Site
LED Indication - Discrete - 732-13394-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13394-2-ND
LED Indication - Discrete 732-13394-2-ND
Green 525nm LED Indication - Discrete 3.3V 1205 (3212 Metric)

Green 525nm LED Indication - Discrete 3.3V 1205 (3212 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-13394-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13394-1-ND
LED Indication - Discrete 732-13394-1-ND
Green 525nm LED Indication - Discrete 3.3V 1205 (3212 Metric)

Green 525nm LED Indication - Discrete 3.3V 1205 (3212 Metric)

Buy Now Datasheet
LED Indication - Discrete - 732-13394-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13394-6-ND
LED Indication - Discrete 732-13394-6-ND
Green 525nm LED Indication - Discrete 3.3V 1205 (3212 Metric)

Green 525nm LED Indication - Discrete 3.3V 1205 (3212 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
156125GS75000
Standard LEDs - SMD 156125GS75000
Standard LEDs - SMD WL-SMRW SMT LED GREEN 450MCD 525NM

Standard LEDs - SMD WL-SMRW SMT LED GREEN 450MCD 525NM

Buy Now Datasheet
Led, Green, 450Mcd, 525Nm, Smd; Led Colour Wurth Elektronik - 65AC4329 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 450Mcd, 525Nm, Smd; Led Colour Wurth Elektronik
65AC4329
Led, Green, 450Mcd, 525Nm, Smd; Led Colour Wurth Elektronik 65AC4329
LED, GREEN, 450MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD - Reverse Mount; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:450mcd; Viewing Angle:140°; Lens RoHS Compliant: Yes

LED, GREEN, 450MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD - Reverse Mount; LED Case Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:450mcd; Viewing Angle:140°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1766187 1766187P 732-13394-2-ND 156125GS75000 65AC4329
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - SMD Led, Green, 450Mcd, 525Nm, Smd; Led Colour Wurth Elektronik
LED Package: 3.2 x 1.2 x 1.1mm 1205 (3212 Metric)
LED Type Green; Clear Green Green
Peak Wavelength 525 nm (5250 Å) 520 nm (5200 Å) 525 nm (5250 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Luminous Intensity 450 milliCandela 450 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
4 suppliers