Broadcom Inc. High Brightness SMT Round Tinted Green LED with 30° Viewing Angle ALMD-CM3F-Y1002

Description
The Avago ALMD-CM3F-Y1002 is a high brightness surface-mount (SMT) round tinted green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet
Description
The Avago ALMD-CM3F-Y1002 is a high brightness surface-mount (SMT) round tinted green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3F-Y1002 - Broadcom Inc.
San Jose, CA, USA
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle
ALMD-CM3F-Y1002
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle ALMD-CM3F-Y1002
The Avago ALMD-CM3F-Y1002 is a high brightness surface-mount (SMT) round tinted green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications. For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

The Avago ALMD-CM3F-Y1002 is a high brightness surface-mount (SMT) round tinted green LED device assembled using common SMT assembly processes. The device is made with an advanced optical grade epoxy for superior performance in outdoor sign applications.

For easy pick & place, the device is shipped in tape and reel. Every reel is shipped from a single intensity and color bin except red color for better uniformity. The LED is compatible with industrial reflow soldering process.

Supplier's Site
LED Indication - Discrete - 516-ALMD-CM3F-Y1002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM3F-Y1002TR-ND
LED Indication - Discrete 516-ALMD-CM3F-Y1002TR-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CM3F-Y1002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM3F-Y1002CT-ND
LED Indication - Discrete 516-ALMD-CM3F-Y1002CT-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-ALMD-CM3F-Y1002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ALMD-CM3F-Y1002DKR-ND
LED Indication - Discrete 516-ALMD-CM3F-Y1002DKR-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ALMD-CM3F-Y1002
860894-ALMD-CM3F-Y1002
LED Indication - Discrete - ALMD-CM3F-Y1002 860894-ALMD-CM3F-Y1002
Manufacturer: Broadcom Limited Win Source Part Number: 860894-ALMD-CM3F-Y10 02 Features: Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: ALMD-CM3 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-ALMD-CM3F-Y1002T R, 516-ALMD-CM3F-Y1002C T, 516-ALMD-CM3F-Y1002D KR, ALMD-CM3F-Y1002-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 860894-ALMD-CM3F-Y1002
Features: Green 525nm LED Indication - Discrete 3.2V 4-SMD, Gull Wing
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: ALMD-CM3
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-ALMD-CM3F-Y1002TR, 516-ALMD-CM3F-Y1002CT, 516-ALMD-CM3F-Y1002DKR, ALMD-CM3F-Y1002-ND

Buy Now Datasheet
Led, Green, 21Cd, 525Nm, Smd; Led Colour Broadcom - 57AC0489 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 21Cd, 525Nm, Smd; Led Colour Broadcom
57AC0489
Led, Green, 21Cd, 525Nm, Smd; Led Colour Broadcom 57AC0489
LED, GREEN, 21CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:21cd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, GREEN, 21CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:21cd; Viewing Angle:30°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ALMD-CM3F-Y1002 516-ALMD-CM3F-Y1002TR-ND 860894-ALMD-CM3F-Y1002 57AC0489
Product Name High Brightness SMT Round Tinted Green LED with 30° Viewing Angle LED Indication - Discrete LED Indication - Discrete - ALMD-CM3F-Y1002 Led, Green, 21Cd, 525Nm, Smd; Led Colour Broadcom
LED Package: Round InGaN 4-SMD, Gull Wing
LED Type Green Green Green
Peak Wavelength 522 nm (5220 Å) 522 nm (5220 Å) 525 nm (5250 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 9300 to 2100 milliCandela 15150 milliCandela 21000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Chip LED with reflector - SML-013UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
LED Indication - Discrete - 516-AEMD-CM3L-Z1C02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details