WL-SMTW SMT Mono-color TOP LED Waterclea
WL-SMTW SMT Mono-color TOP LED Waterclea
WL-SMTW SMT Mono-color TOP LED Waterclea
Blue 470nm LED Indication - Discrete 3.3V 2020 (5050 Metric)
Blue 470nm LED Indication - Discrete 3.3V 2020 (5050 Metric)
Blue 470nm LED Indication - Discrete 3.3V 2020 (5050 Metric)
LED, BLUE, 1CD, 470NM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 2151745 | 2151746P | 732-150505BS73300TR-ND | 69AH4203 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Led, Blue, 1Cd, 470Nm Rohs Compliant Wurth Elektronik |
| LED Type | Blue; Blue | Blue | ||
| Number of Array Elements | 1 | |||
| Forward Voltage | 3.3 volts | 3.3 volts | ||
| LED Package: | 2020 (5050 Metric) |