Wurth Elektronik GmbH & Co. KG LEDs 150141RS73113

Description
Wurth Elektronik 150141RS73113 LED
Request a Quote Datasheet
Description
Wurth Elektronik 150141RS73113 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1846940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141RS73113 LED

Wurth Elektronik 150141RS73113 LED

Supplier's Site
LEDs - 1847198P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141RS73113 LED

Wurth Elektronik 150141RS73113 LED

Supplier's Site
LEDs - 1847198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wurth Elektronik 150141RS73113 LED

Wurth Elektronik 150141RS73113 LED

Supplier's Site
LED Indication - Discrete - 732-13433-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13433-6-ND
LED Indication - Discrete 732-13433-6-ND
Red 620nm LED Indication - Discrete 2.2V 2-PLCC

Red 620nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 732-13433-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13433-2-ND
LED Indication - Discrete 732-13433-2-ND
Red 620nm LED Indication - Discrete 2.2V 2-PLCC

Red 620nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 732-13433-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
732-13433-1-ND
LED Indication - Discrete 732-13433-1-ND
Red 620nm LED Indication - Discrete 2.2V 2-PLCC

Red 620nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Led, Red, 900Mcd, 620Nm, 1411; Led Colour Wurth Elektronik - 95AC2592 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 900Mcd, 620Nm, 1411; Led Colour Wurth Elektronik
95AC2592
Led, Red, 900Mcd, 620Nm, 1411; Led Colour Wurth Elektronik 95AC2592
LED, RED, 900MCD, 620NM, 1411; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:900mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product RoHS Compliant: Yes

LED, RED, 900MCD, 620NM, 1411; LED Colour:Red; LED Mounting:SMD; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:620nm; Luminous Intensity:900mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
150141RS73113
Standard LEDs - SMD 150141RS73113
Standard LEDs - SMD WL-SMTW SMT LED Mono-color

Standard LEDs - SMD WL-SMTW SMT LED Mono-color

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1846940 1847198P 732-13433-6-ND 95AC2592 150141RS73113
Product Name LEDs LEDs LED Indication - Discrete Led, Red, 900Mcd, 620Nm, 1411; Led Colour Wurth Elektronik Standard LEDs - SMD
LED Package: 3.5 x 2.8 x 1.9mm 2-PLCC
LED Type Red; Clear Red Red
Peak Wavelength 620 nm (6200 Å) 629 nm (6290 Å) 620 nm (6200 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 900 milliCandela 900 milliCandela 900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8000 K
Optical Power Output 960 milliwatts
Array Array
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details