SMT MONO-COLOR CHIP LED WATERCLE
SMT MONO-COLOR CHIP LED WATERCLE
SMT MONO-COLOR CHIP LED WATERCLE
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 732-150060RS83000DKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red |
| Peak Wavelength | 630 nm (6300 Å) |
| Viewing Angle | 30 degrees |