Würth Elektronik eiSos GmbH & Co. KG SMD 8.2UH 2.7A 53 MOHM Inductor and Choke 7447779008

Description
FIXED IND 8.2UH 2.7A 53 MOHM SMD Product overview: 7447779008 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447779008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 2.7A 53 MOHM SMD Product overview: 7447779008 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447779008 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 2.7A 53 MOHM Inductor and Choke - 71-7447779008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 2.7A 53 MOHM Inductor and Choke
71-7447779008
SMD 8.2UH 2.7A 53 MOHM Inductor and Choke 71-7447779008
FIXED IND 8.2UH 2.7A 53 MOHM SMD Product overview: 7447779008 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447779008 can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 2.7A 53 MOHM SMD Product overview: 7447779008 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 2.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 2.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447779008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-7447779008
Product Name SMD 8.2UH 2.7A 53 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound
Core Material Ferrite
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1909790P - RS Components, Ltd.
Specs
Inductance Range 0.1500 microH
DCR 0.3300 ohms
Rated DC Current 390 milliamps
View Details