Würth Elektronik eiSos GmbH & Co. KG 22UH 1.8A 130 MOHM Inductor and Choke 7447462220

Description
FIXED IND 22UH 1.8A 130 MOHM TH Product overview: 7447462220 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447462220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.8A 130 MOHM TH Product overview: 7447462220 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447462220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UH 1.8A 130 MOHM Inductor and Choke - 71-7447462220 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 1.8A 130 MOHM Inductor and Choke
71-7447462220
22UH 1.8A 130 MOHM Inductor and Choke 71-7447462220
FIXED IND 22UH 1.8A 130 MOHM TH Product overview: 7447462220 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447462220 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.8A 130 MOHM TH Product overview: 7447462220 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.8A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.8A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-7447462220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-7447462220
Product Name 22UH 1.8A 130 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details