FIXED IND 6.8UH 28.5A 2.1MOHM SM Product overview: 74435580680 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 28.5A, 2.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 28.5A, 2.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-74435580680 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-74435580680 |
| Product Name | 6.8UH 28.5A 2.1MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount |
| Technology | Drum Core, Wirewound |
| Core Material | Manganese Zinc (MnZn) Ferrite |
| Inductance Range | 6.8 microH |