CMC 4.7MH 200MA 4LN SMD Product overview: 744201 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7MH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7MH, 200MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-744201 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 839-744201 |
| Product Name | SMD 4.7MH 200MA Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount |
| Inductance Range | 4700 microH |
| Inductance Tolerance | 35 (+/- %) |