Würth Elektronik eiSos GmbH & Co. KG TERM BLOCK HDR 5POS 90DEG 3.5MM 1614170000

Description
TERM BLOCK HDR 5POS 90DEG 3.5MM
Description
TERM BLOCK HDR 5POS 90DEG 3.5MM

Suppliers

Company
Product
Description
Supplier Links
TERM BLOCK HDR 5POS 90DEG 3.5MM - 872-1614170000 - Utmel Electronic Limited
Hong Kong, China
TERM BLOCK HDR 5POS 90DEG 3.5MM
872-1614170000
TERM BLOCK HDR 5POS 90DEG 3.5MM 872-1614170000
TERM BLOCK HDR 5POS 90DEG 3.5MM

TERM BLOCK HDR 5POS 90DEG 3.5MM

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Terminal Blocks
Product Number 872-1614170000
Product Name TERM BLOCK HDR 5POS 90DEG 3.5MM
Mounting Options Through Hole
Operating Temperature -20 C (-4 F)
Terminal Block Type Header, Male Pins, Shrouded (4 Side)
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2225.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Component Terminal Block with Diode - 2001-1211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers