The 82536140 is a surface-mount varistor designed for surge protection in general electronic equipment. It features a 0603 package size and operates within a temperature range of -40°C to +85°C. The device has a breakdown voltage of 25 V ±10%, a clamping voltage of 45 V maximum at 1.0 A (8/20 µs), and a peak pulse current rating of 30 A (8/20 µs). It supports an AC operating voltage of 14 V RMS and a DC operating voltage of 18 V DC, with an energy absorption capability of 0.1 J (10/1000 µs). Input capacitance is 100 pF at 1000 kHz. The component is compliant with RoHS, REACH, and is halogen-free per JEDEC JS709B and IEC 61249-2-21. Moisture sensitivity level is 1, and it is rated for reflow soldering per J-STD-020E with a peak temperature of 260°C for packages under 1.6 mm thickness.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Varistor Voltage (Min): 60 V
Varistor Voltage (Typ): 70 V
Varistor Voltage (Max): 80 V
Current - Surge: 1.2 kA
Capacitance @ Frequency: 2 pF @ 1 MHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT3 |