Wurth Electronics ICS, Inc. Battery Products -Battery Holders, Clips, Contacts 79527141

Description
Manufacturer: Würth Elektronik Category: Battery Products -Battery Holders, Clips, Contacts Series: WA-BCPH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Battery Type, Function: Coin Cell, Holder Style: Holder (Open) Mounting Type: PCB, Surface Mount Termination Style: SMD (SMT) Tab Height Above Board: 0.217" (5.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Battery Products -Battery Holders, Clips, Contacts Series: WA-BCPH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Battery Type, Function: Coin Cell, Holder Style: Holder (Open) Mounting Type: PCB, Surface Mount Termination Style: SMD (SMT) Tab Height Above Board: 0.217" (5.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Products -Battery Holders, Clips, Contacts - 79527141 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products -Battery Holders, Clips, Contacts
79527141
Battery Products -Battery Holders, Clips, Contacts 79527141
Manufacturer: Würth Elektronik Category: Battery Products -Battery Holders, Clips, Contacts Series: WA-BCPH Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Battery Type, Function: Coin Cell, Holder Style: Holder (Open) Mounting Type: PCB, Surface Mount Termination Style: SMD (SMT) Tab Height Above Board: 0.217" (5.50mm)

Manufacturer: Würth Elektronik
Category: Battery Products -Battery Holders, Clips, Contacts
Series: WA-BCPH
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Battery Type, Function: Coin Cell, Holder
Style: Holder (Open)
Mounting Type: PCB, Surface Mount
Termination Style: SMD (SMT) Tab
Height Above Board: 0.217" (5.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Holders
Product Number 79527141
Product Name Battery Products -Battery Holders, Clips, Contacts
Unlock Full Specs
to access all available technical data

Similar Products

 - 5123552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
4 AA Holder, Series Connection - 148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers