The WE-PDA series comprises SMD shielded power inductors designed for switching regulators in applications such as computers, notebooks, and smartphones. The part 784 771 047 is a 4.7 μeH inductor in the 1260 size with a tolerance of ±20%, a DC resistance of 17.5 mΩ, a rated current of 6.2 A, and a saturation current of 8.0 A. It operates from -40 °C to +125 °C and features magnetic shielding to minimize leakage flux. The inductor uses a NiZn core and is suitable for high-efficiency DC/DC converters. Its dimensions are 12.0 ± 0.3 mm × 12.0 ± 0.3 mm × 8.6 mm, and it features a solder paste land pattern with no vias or traces in the restricted area. All parts in the series meet AEC-Q200 qualification standards.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors
Type: Header, Male Pins, Shrouded (4 Side)
Tolerance: ±20%
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
DC Resistance (DCR): 1.42mOhm
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 2.5 MHz
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules |
| Package Type | SOT3 |