Wurth Electronics ICS, Inc. Hard To Find - 7687714681 7687714681

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133659-7687714681 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680μH Tolerance: ±20% Current - Saturation: 610mA Frequency - Self Resonant: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 550mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133659-7687714681 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680μH Tolerance: ±20% Current - Saturation: 610mA Frequency - Self Resonant: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 550mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7687714681
1133659-7687714681
Hard To Find - 7687714681 1133659-7687714681
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133659-7687714681 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680μH Tolerance: ±20% Current - Saturation: 610mA Frequency - Self Resonant: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.25Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.236" (6.00mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Current Rating (Amps): 550mA Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133659-7687714681
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 680μH
Tolerance: ±20%
Current - Saturation: 610mA
Frequency - Self Resonant: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.25Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.236" (6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Current Rating (Amps): 550mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1133659-7687714681
Product Name Hard To Find - 7687714681
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Wirewound
Application RF Choke
Inductance Range 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details