Wurth Electronics ICS, Inc. Fixed Inductors - 7687709152 7687709152

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858196-7687709152 Series: WE-PD HV Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.2Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4542-2, 732-4542-1, 732-4542-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858196-7687709152 Series: WE-PD HV Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.2Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4542-2, 732-4542-1, 732-4542-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7687709152
858196-7687709152
Fixed Inductors - 7687709152 858196-7687709152
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858196-7687709152 Series: WE-PD HV Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.2Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4542-2, 732-4542-1, 732-4542-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858196-7687709152
Series: WE-PD HV
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 2.2Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4542-2, 732-4542-1, 732-4542-6

Buy Now Datasheet
Fixed Inductors - 7687709152 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7687709152
Fixed Inductors 7687709152
FIXED IND 1.5MH 520MA 2.2OHM SMD

FIXED IND 1.5MH 520MA 2.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 858196-7687709152 7687709152
Product Name Fixed Inductors - 7687709152 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Inductance Range 1500 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details