- Trained on our vast library of engineering resources.

TE Connectivity Molded SMD Inductors 2-1624094-4

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 2-1624094-4 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
2-1624094-4
Molded SMD Inductors 2-1624094-4
Dimensions Product Height : 3.2 MM  [.125 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 545 DC Resistance (OHM) : .32 Inductance (MICHEN) : .47 Passive Component Tolerance (PCT) : 20 Self Resonant Frequency (MHZ) : 135 Other Inductor Quality Factor : 40 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Package Size Code : 1812 Usage Conditions Operating Temperature Range (DEGC) : -30 - 100

Dimensions


  • Product Height : 3.2 MM  [.125 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 545
  • DC Resistance (OHM) : .32
  • Inductance (MICHEN) : .47
  • Passive Component Tolerance (PCT) : 20
  • Self Resonant Frequency (MHZ) : 135

Other


  • Inductor Quality Factor : 40

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Package Size Code : 1812

Usage Conditions


  • Operating Temperature Range (DEGC) : -30 - 100
Supplier's Site
 - 8120739 - RS Components, Ltd.
Corby, Northants, United Kingdom
3613C Series Wire Wound Inductors are ferrite based and highly reliable . Small and versatile size- 3.2 x 4.5 mm. Temperature range -30°C to +100°C. Developed for automatic mounting applications Inductance = 470 nH Maximum DC Current = 545mA Package/Case = 1812 Length = 4.5mm Depth = 3.2mm Height = 3.2mm Dimensions = 4.5 x 3.2 x 3.2mm Shielded = Yes Tolerance = ±20% Maximum DC Resistance = 320mOhms

3613C Series Wire Wound Inductors are ferrite based and highly reliable . Small and versatile size- 3.2 x 4.5 mm. Temperature range -30°C to +100°C. Developed for automatic mounting applications
Inductance = 470 nH
Maximum DC Current = 545mA
Package/Case = 1812
Length = 4.5mm
Depth = 3.2mm
Height = 3.2mm
Dimensions = 4.5 x 3.2 x 3.2mm
Shielded = Yes
Tolerance = ±20%
Maximum DC Resistance = 320mOhms

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2-1624094-4 8120739
Product Name Molded SMD Inductors
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) -20 to 20 (+/- %)
DCR 0.3200 ohms 0.3200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 3-2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1200 microH
View Details
2 suppliers
Power Inductors - 1-1676949-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
Molded SMD Inductors - 1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 100 microH
View Details
Power Inductors - 2176638-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers