Wurth Electronics ICS, Inc. Transformers - Pulse Transformers 7490120110

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1331059-7490120110 Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.500" L x 0.365" W (12.70mm x 9.27mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 650 Mounting: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-7196-6,732-7196- 1,732-7196-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1331059-7490120110 Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.500" L x 0.365" W (12.70mm x 9.27mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 650 Mounting: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-7196-6,732-7196- 1,732-7196-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1331059-7490120110 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1331059-7490120110
Transformers - Pulse Transformers 1331059-7490120110
Manufacturer: Würth Elektronik Win Source Part Number: 1331059-7490120110 Category: Transformers>Pulse Transformers Packaging: Reel - TR Size / Dimension: 0.500" L x 0.365" W (12.70mm x 9.27mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 650 Mounting: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 732-7196-6,732-7196- 1,732-7196-2 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1331059-7490120110
Category: Transformers>Pulse Transformers
Packaging: Reel - TR
Size / Dimension: 0.500" L x 0.365" W (12.70mm x 9.27mm)
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 650
Mounting: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 732-7196-6,732-7196-1,732-7196-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Transformers - Pulse Transformers - 1381145-7490120110 - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1381145-7490120110
Transformers - Pulse Transformers 1381145-7490120110
Win Source Part Number: 1381145-7490120110 Category: Transformers>Pulse Transformers Series: WE-LAN Package: Tape & Reel Size / Dimension: 0.500" L x 0.365" W (12.70mm x 9.27mm) Transformer Type: LAN 10/100 Base-T Inductance: 350µH Height - Seated (Max): 0.228" (5.80mm) Standard Package: 650 pcs Mounting Type: Surface Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Wurth Electronics Inc Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381145-7490120110
Category: Transformers>Pulse Transformers
Series: WE-LAN
Package: Tape & Reel
Size / Dimension: 0.500" L x 0.365" W (12.70mm x 9.27mm)
Transformer Type: LAN 10/100 Base-T
Inductance: 350µH
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 650 pcs
Mounting Type: Surface Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Wurth Electronics Inc
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Pulse Transformers - 7490120110 - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
7490120110
Pulse Transformers 7490120110
10/100 BASE-T SMD TRANSFORMER 1

10/100 BASE-T SMD TRANSFORMER 1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Transformers Transformers
Product Number 1331059-7490120110 7490120110
Product Name Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5496-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
1723 Ohm Primary DC Resistance J Series Audio Transformer - A-68J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details